Allied Motion Technologies, Inc. Motor; 24 VDC; 0.125 A (Max.) (No Load); 22.4 W; 5200 RPM (No Load); 4 Oz-in. 403A6005-3

Description
Short Stack DC Ceramic Permanent Magnet Motor 180 °C winding insulation Sleeve bearing 24 VDC voltage rating.
Description
Short Stack DC Ceramic Permanent Magnet Motor 180 °C winding insulation Sleeve bearing 24 VDC voltage rating.

Suppliers

Company
Product
Description
Supplier Links
Motor; 24 VDC; 0.125 A (Max.) (No Load); 22.4 W; 5200 RPM (No Load); 4 Oz-in. - 70217715 - Allied Electronics, Inc.
Fort Worth, TX, USA
Motor; 24 VDC; 0.125 A (Max.) (No Load); 22.4 W; 5200 RPM (No Load); 4 Oz-in.
70217715
Motor; 24 VDC; 0.125 A (Max.) (No Load); 22.4 W; 5200 RPM (No Load); 4 Oz-in. 70217715
Short Stack DC Ceramic Permanent Magnet Motor 180 °C winding insulation Sleeve bearing 24 VDC voltage rating.

Short Stack DC Ceramic Permanent Magnet Motor

  • 180 °C winding insulation
  • Sleeve bearing
    24 VDC voltage rating.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category DC Motors
Product Number 70217715
Product Name Motor; 24 VDC; 0.125 A (Max.) (No Load); 22.4 W; 5200 RPM (No Load); 4 Oz-in.
DC Voltage Range 24.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIN23-25-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.9 In-lbs (2.24 kg-cm)
View Details
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
Brushed Motors - MMP TM57-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 36.0 VDC
Continuous Current 3.2 amps
View Details
FRAMELESS MOTOR - 94FSF17-D24050-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 25.2 in-oz/amp (178 mN-m/amp)
Output Power 0.6701 HP
View Details