ASC 320® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use in a wide range of applications. Size Range: 0.1250" - 0.7874" (3,00mm - 20,00mm)
| Allied Machine & Engineering Corp. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 390M14000A21M |
| Product Name | ASC 320 Solid Carbide Series 9 |
| Product | Drill |
| Units | Fractional |
| Drill Type | Twist |
| Features | Coolant Channel |
| Rotation | RightHand |