Allied Machine & Engineering Corp. T-A® Holders XL Length 27040S-005I

Description
XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the rest is the fact that the wide variety of XL and 3XL holders are stocked for rapid end-user access. No longer will customers have to wait weeks for special length holders, or pay the expected higher costs involved with special designs.Built with high strength materials, the XL & 3XL holders provide increased toughness, strength and torque capability.
Datasheet
Description
XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the rest is the fact that the wide variety of XL and 3XL holders are stocked for rapid end-user access. No longer will customers have to wait weeks for special length holders, or pay the expected higher costs involved with special designs.Built with high strength materials, the XL & 3XL holders provide increased toughness, strength and torque capability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-A® Holders XL Length - 27040S-005I - Allied Machine & Engineering Corp.
Dover, OH, USA
T-A® Holders XL Length
27040S-005I
T-A® Holders XL Length 27040S-005I
XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the rest is the fact that the wide variety of XL and 3XL holders are stocked for rapid end-user access. No longer will customers have to wait weeks for special length holders, or pay the expected higher costs involved with special designs.Built with high strength materials, the XL & 3XL holders provide increased toughness, strength and torque capability.

XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the rest is the fact that the wide variety of XL and 3XL holders are stocked for rapid end-user access. No longer will customers have to wait weeks for special length holders, or pay the expected higher costs involved with special designs.Built with high strength materials, the XL & 3XL holders provide increased toughness, strength and torque capability.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 27040S-005I
Product Name T-A® Holders XL Length
Product Drill
Units Fractional
Drill Type Twist; Extension; Spade Drill
Features Coolant Channel
Rotation RightHand
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-130 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Ltr K Carbide Jobber Drill with Composite Tip - 220-2810
Specs
Product Drill
Units Letter
Drill Type Twist; Jobber
View Details