Allied Machine & Engineering Corp. T-A® Holders XL Length 27000S-075L

Description
XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the rest is the fact that the wide variety of XL and 3XL holders are stocked for rapid end-user access. No longer will customers have to wait weeks for special length holders, or pay the expected higher costs involved with special designs.Built with high strength materials, the XL & 3XL holders provide increased toughness, strength and torque capability.
Datasheet
Description
XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the rest is the fact that the wide variety of XL and 3XL holders are stocked for rapid end-user access. No longer will customers have to wait weeks for special length holders, or pay the expected higher costs involved with special designs.Built with high strength materials, the XL & 3XL holders provide increased toughness, strength and torque capability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-A® Holders XL Length - 27000S-075L - Allied Machine & Engineering Corp.
Dover, OH, USA
T-A® Holders XL Length
27000S-075L
T-A® Holders XL Length 27000S-075L
XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the rest is the fact that the wide variety of XL and 3XL holders are stocked for rapid end-user access. No longer will customers have to wait weeks for special length holders, or pay the expected higher costs involved with special designs.Built with high strength materials, the XL & 3XL holders provide increased toughness, strength and torque capability.

XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the rest is the fact that the wide variety of XL and 3XL holders are stocked for rapid end-user access. No longer will customers have to wait weeks for special length holders, or pay the expected higher costs involved with special designs.Built with high strength materials, the XL & 3XL holders provide increased toughness, strength and torque capability.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 27000S-075L
Product Name T-A® Holders XL Length
Product Drill
Units Fractional
Drill Type Twist; Extension; Spade Drill
Features Coolant Channel
Rotation RightHand
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 15.75 inch (400 mm)
Material Carbide; Carbide tipped
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-7515 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Masonry
Shank 0.188 inch (4.8 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB306UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details