Allied Machine & Engineering Corp. 3 Series C2 Carbide 1C23T-45

Description
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
Datasheet
Description
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Series C2 Carbide - 1C23T-45 - Allied Machine & Engineering Corp.
Dover, OH, USA
3 Series C2 Carbide
1C23T-45
3 Series C2 Carbide 1C23T-45
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 1C23T-45
Product Name 3 Series C2 Carbide
Application Drilling
Shape Spade Drill
Special Tip Angle 132 degrees
I.C. 1.772 inch (45.0 mm)
Thickness 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Insert - 90314 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
Type J Axial Inserts for Finish Turning - Style N - WhizCut of Sweden AB
Specs
Application Turning
Shape Rhombic; Indexable; Chipbreaker
Thickness 0.098 inch (2.5 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details