Allied Machine & Engineering Corp. 2 Series C2 Carbide 1C22T-0102

Description
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
Datasheet
Description
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Series C2 Carbide - 1C22T-0102 - Allied Machine & Engineering Corp.
Dover, OH, USA
2 Series C2 Carbide
1C22T-0102
2 Series C2 Carbide 1C22T-0102
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 1C22T-0102
Product Name 2 Series C2 Carbide
Application Drilling
Shape Spade Drill
Special Tip Angle 132 degrees
I.C. 1.062 inch (27.0 mm)
Thickness 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Gap Blade and Holder Kit -  - Pexco
Specs
Application Shearing or Cutting
View Details
Internal Threading Insert - 90058 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
Type K Radial Inserts for Parting Off Against Sub Spindle - Style SR - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details