Allied Machine & Engineering Corp. Z Series Premium Cobalt 18ZN-11.5

Description
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
Datasheet
Description
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z Series Premium Cobalt - 18ZN-11.5 - Allied Machine & Engineering Corp.
Dover, OH, USA
Z Series Premium Cobalt
18ZN-11.5
Z Series Premium Cobalt 18ZN-11.5
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 18ZN-11.5
Product Name Z Series Premium Cobalt
Application Drilling
Shape Spade Drill
Special Tip Angle 132 degrees
I.C. 0.453 inch (11.5 mm)
Thickness 0.094 inch (2.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Gap Filler Removal (GFR) Discs -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
High Performance Spade Drill - 1024A-0211 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
CoroMill® 170 insert for gear milling - 170-16-240860E-PRHN 1030 - Sandvik Coromant Co.
Specs
Application Milling
Thickness 0.551 inch (14.0 mm)
Radius 0.236 inch (6.0 mm)
View Details
Cutting Tools -  - Hyperion Materials & Technologies
Hyperion Materials & Technologies
Specs
Application Threading
Material Carbide; Cermet
View Details