Allied Machine & Engineering Corp. Y Series Premium Cobalt 18YT-.390

Description
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
Datasheet
Description
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Y Series Premium Cobalt - 18YT-.390 - Allied Machine & Engineering Corp.
Dover, OH, USA
Y Series Premium Cobalt
18YT-.390
Y Series Premium Cobalt 18YT-.390
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 18YT-.390
Product Name Y Series Premium Cobalt
Application Drilling
Shape Spade Drill
Special Tip Angle 132 degrees
I.C. 0.391 inch (9.9 mm)
Thickness 0.094 inch (2.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cutting Tools -  - Hyperion Materials & Technologies
Hyperion Materials & Technologies
Specs
Application Threading
Material Carbide; Cermet
View Details
High Performance Spade Drill - 1025A-0311 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
WhizThread Threading Inserts for Partial Profile Threading - Style V - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details