15ZN-0014-SP -- Z SERIES SPOT AND CHAMFER
Allied Machine & Engineering Corp.
Z Series Spot and Chamfer
15ZN-0014-SP
Datasheet
Datasheet
Suppliers
Z Series Spot and Chamfer
15ZN-0014-SP
Datasheet
Technical Specifications
|
Product Category
|
Cutting Tool Inserts |
|
Product Number
|
15ZN-0014-SP |
|
Product Name
|
Z Series Spot and Chamfer |
|
Application
|
Drilling
|
|
Shape
|
Chamfer
|
|
Tip Angle
|
90°
|
|
I.C.
|
0.438 inch (11.1 mm)
|
|
Thickness
|
0.094 inch (2.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
SCT - Scientific Cutting Tools, Inc.
Application
Boring
Shape
Diamond; Triangle
I.C.
0.156 inch (4.0 mm)
View Details
Application
Turning
Shape
Custom Fit; Indexable
Thickness
0.098 inch (2.5 mm)
View Details
Application
Milling; Turning
Shape
Square
Tip Angle
90°
View Details