15YT-390-SP -- Y SERIES SPOT AND CHAMFER
Allied Machine & Engineering Corp.
Y Series Spot and Chamfer
15YT-390-SP
Datasheet
Datasheet
Suppliers
Y Series Spot and Chamfer
15YT-390-SP
Datasheet
Technical Specifications
|
Product Category
|
Cutting Tool Inserts |
|
Product Number
|
15YT-390-SP |
|
Product Name
|
Y Series Spot and Chamfer |
|
Application
|
Drilling
|
|
Shape
|
Chamfer
|
|
Tip Angle
|
90°
|
|
I.C.
|
0.391 inch (9.9 mm)
|
|
Thickness
|
0.094 inch (2.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Threading; Turning
Thickness
0.156 inch (4.0 mm)
Process
Physical Vapor Deposition
View Details
SCT - Scientific Cutting Tools, Inc.
Application
Boring
Shape
Diamond; Triangle
I.C.
0.156 inch (4.0 mm)
View Details
Application
Threading
Shape
Custom Fit; Indexable
Thickness
0.043 inch (1.1 mm)
View Details