15YT-10.2-SP -- Y SERIES SPOT AND CHAMFER
Allied Machine & Engineering Corp.
Y Series Spot and Chamfer
15YT-10.2-SP
Datasheet
Datasheet
Suppliers
Y Series Spot and Chamfer
15YT-10.2-SP
Datasheet
Technical Specifications
|
Product Category
|
Cutting Tool Inserts |
|
Product Number
|
15YT-10.2-SP |
|
Product Name
|
Y Series Spot and Chamfer |
|
Application
|
Drilling
|
|
Shape
|
Chamfer
|
|
Tip Angle
|
90°
|
|
I.C.
|
0.402 inch (10.2 mm)
|
|
Thickness
|
0.094 inch (2.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Aloris Tool Technology Co., Inc.
Application
Turning; Facing
Shape
Triangle; Square; Chipbreaker
Tip Angle
80°
View Details
Zhuhai Cersol Technology Co., Ltd.
Application
Shearing or Cutting
Shape
Square
View Details
Application
Milling
Thickness
0.551 inch (14.0 mm)
Radius
0.197 inch (5.0 mm)
View Details