153T-42-SP -- 3 SERIES SPOT AND CHAMFER
Allied Machine & Engineering Corp.
3 Series Spot and Chamfer
153T-42-SP
Datasheet
Datasheet
Suppliers
3 Series Spot and Chamfer
153T-42-SP
Datasheet
Technical Specifications
|
Product Category
|
Cutting Tool Inserts |
|
Product Number
|
153T-42-SP |
|
Product Name
|
3 Series Spot and Chamfer |
|
Application
|
Drilling
|
|
Shape
|
Chamfer; Chipbreaker
|
|
Tip Angle
|
90°
|
|
I.C.
|
1.653 inch (42.0 mm)
|
|
Thickness
|
0.250 inch (6.3 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stanley Engineered Fastening - Spiralock
Application
Threading
Shape
Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle
60° (optional feature); 90° (optional feature)
View Details
Application
Cutoff
Shape
Custom Fit; Indexable
Thickness
0.098 inch (2.5 mm)
View Details
SCT - Scientific Cutting Tools, Inc.
Application
Boring
Shape
Diamond; Triangle
I.C.
0.156 inch (4.0 mm)
View Details