Allied Machine & Engineering Corp. 2 Series Flat Bottom 152T-32-FB

Description
T-A® Flat Bottom Drill Inserts are made of either Super Cobalt or Carbide substrates as follows: Series Y through 2.5 are available in Super Cobalt and Carbide, while series 3 & 4, offered in range:1.353" (34,36mm) to 2.570" (65,28mm), are only available in Super Cobalt. The Super Cobalt base material offers a good combination of wear resistance and toughness.
Datasheet
Description
T-A® Flat Bottom Drill Inserts are made of either Super Cobalt or Carbide substrates as follows: Series Y through 2.5 are available in Super Cobalt and Carbide, while series 3 & 4, offered in range:1.353" (34,36mm) to 2.570" (65,28mm), are only available in Super Cobalt. The Super Cobalt base material offers a good combination of wear resistance and toughness.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Series Flat Bottom - 152T-32-FB - Allied Machine & Engineering Corp.
Dover, OH, USA
2 Series Flat Bottom
152T-32-FB
2 Series Flat Bottom 152T-32-FB
T-A® Flat Bottom Drill Inserts are made of either Super Cobalt or Carbide substrates as follows: Series Y through 2.5 are available in Super Cobalt and Carbide, while series 3 & 4, offered in range:1.353" (34,36mm) to 2.570" (65,28mm), are only available in Super Cobalt. The Super Cobalt base material offers a good combination of wear resistance and toughness.

T-A® Flat Bottom Drill Inserts are made of either Super Cobalt or Carbide substrates as follows: Series Y through 2.5 are available in Super Cobalt and Carbide, while series 3 & 4, offered in range:1.353" (34,36mm) to 2.570" (65,28mm), are only available in Super Cobalt. The Super Cobalt base material offers a good combination of wear resistance and toughness.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 152T-32-FB
Product Name 2 Series Flat Bottom
Application Drilling
Shape Rectangular
Special Tip Angle 180 degrees
I.C. 1.260 inch (32.0 mm)
Thickness 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
Square Positive Flat Top Insert - SPUN-644 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Square
Tip Angle 90°
View Details