Allied Machine & Engineering Corp. Structural Steel T-A® Drill Insert 152A-33-TW

Description
T-A® Structural Steel Drilling System is designed for use on structural steel materials, this system delivers outstanding performance and durability.TiAlN insert coating increases tool life while providing better hole tolerances.
Datasheet
Description
T-A® Structural Steel Drilling System is designed for use on structural steel materials, this system delivers outstanding performance and durability.TiAlN insert coating increases tool life while providing better hole tolerances.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Structural Steel T-A® Drill Insert - 152A-33-TW - Allied Machine & Engineering Corp.
Dover, OH, USA
Structural Steel T-A® Drill Insert
152A-33-TW
Structural Steel T-A® Drill Insert 152A-33-TW
T-A® Structural Steel Drilling System is designed for use on structural steel materials, this system delivers outstanding performance and durability.TiAlN insert coating increases tool life while providing better hole tolerances.

T-A® Structural Steel Drilling System is designed for use on structural steel materials, this system delivers outstanding performance and durability.TiAlN insert coating increases tool life while providing better hole tolerances.

Supplier's Site Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 152A-33-TW
Product Name Structural Steel T-A® Drill Insert
Application Drilling
Shape Spade Drill
Thickness 0.188 inch (4.8 mm)
Material Cobalt
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
Round Insert - RPGN-21.5 - Greenleaf Corporation
Greenleaf Corporation
Specs
Application Milling; Turning
Shape Circular
I.C. 0.250 inch (6.3 mm)
View Details