Allied Machine & Engineering Corp. 2 Series Spot and Chamfer 152A-29-SP

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dover, OH, USA
2 Series Spot and Chamfer
152A-29-SP
2 Series Spot and Chamfer 152A-29-SP
Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 152A-29-SP
Product Name 2 Series Spot and Chamfer
Application Drilling
Shape Chamfer; Chipbreaker
Tip Angle 90°
I.C. 1.142 inch (29.0 mm)
Thickness 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
Flat Nose Grooving Insert - GTS-4187-2 - Greenleaf Corporation
Specs
Application Boring; Turning
Shape Groove/Turn Shape
Tip Angle 90°
View Details