Allied Machine & Engineering Corp. 2 Series Spot and Chamfer 152A-0109-SP

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dover, OH, USA
2 Series Spot and Chamfer
152A-0109-SP
2 Series Spot and Chamfer 152A-0109-SP
Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 152A-0109-SP
Product Name 2 Series Spot and Chamfer
Application Drilling
Shape Chamfer; Chipbreaker
Tip Angle 90°
I.C. 1.281 inch (32.5 mm)
Thickness 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Insert - 90038 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
WhizThread Inserts for Full Profile Threading Trapeziodal DIN 103 - T-Tr - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details