Allied Machine & Engineering Corp. Structural Steel T-A® Drill Insert 152A-0102-TW

Description
T-A® Structural Steel Drilling System is designed for use on structural steel materials, this system delivers outstanding performance and durability.TiAlN insert coating increases tool life while providing better hole tolerances.
Datasheet
Description
T-A® Structural Steel Drilling System is designed for use on structural steel materials, this system delivers outstanding performance and durability.TiAlN insert coating increases tool life while providing better hole tolerances.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Structural Steel T-A® Drill Insert - 152A-0102-TW - Allied Machine & Engineering Corp.
Dover, OH, USA
Structural Steel T-A® Drill Insert
152A-0102-TW
Structural Steel T-A® Drill Insert 152A-0102-TW
T-A® Structural Steel Drilling System is designed for use on structural steel materials, this system delivers outstanding performance and durability.TiAlN insert coating increases tool life while providing better hole tolerances.

T-A® Structural Steel Drilling System is designed for use on structural steel materials, this system delivers outstanding performance and durability.TiAlN insert coating increases tool life while providing better hole tolerances.

Supplier's Site Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 152A-0102-TW
Product Name Structural Steel T-A® Drill Insert
Application Drilling
Shape Spade Drill
Thickness 0.188 inch (4.8 mm)
Material Cobalt
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Sealant Removal Cutter (TSR) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Internal Threading Insert - 90038 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
Inserts for an Extra Finishing Cut; Back Turning - Style E - WhizCut of Sweden AB
Specs
Application Turning
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details