151N-20-SP -- 1 SERIES SPOT AND CHAMFER
Allied Machine & Engineering Corp.
1 Series Spot and Chamfer
151N-20-SP
Datasheet
Datasheet
Suppliers
1 Series Spot and Chamfer
151N-20-SP
Datasheet
Technical Specifications
|
Product Category
|
Cutting Tool Inserts |
|
Product Number
|
151N-20-SP |
|
Product Name
|
1 Series Spot and Chamfer |
|
Application
|
Drilling
|
|
Shape
|
Chamfer
|
|
Tip Angle
|
90°
|
|
I.C.
|
0.787 inch (20.0 mm)
|
|
Thickness
|
0.156 inch (4.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allied Machine & Engineering Corp.
Application
Drilling
Shape
Spade Drill
Special Tip Angle
130 degrees
View Details
Application
Milling
Thickness
0.551 inch (14.0 mm)
Radius
0.335 inch (8.5 mm)
View Details
Hyperion Materials & Technologies
Application
Threading
Material
Carbide; Cermet
View Details