Allied Machine & Engineering Corp. 1 Series Flat Bottom 151A-.921-FB

Description
T-A® Flat Bottom Drill Inserts are made of either Super Cobalt or Carbide substrates as follows: Series Y through 2.5 are available in Super Cobalt and Carbide, while series 3 & 4, offered in range:1.353" (34,36mm) to 2.570" (65,28mm), are only available in Super Cobalt. The Super Cobalt base material offers a good combination of wear resistance and toughness.
Datasheet
Description
T-A® Flat Bottom Drill Inserts are made of either Super Cobalt or Carbide substrates as follows: Series Y through 2.5 are available in Super Cobalt and Carbide, while series 3 & 4, offered in range:1.353" (34,36mm) to 2.570" (65,28mm), are only available in Super Cobalt. The Super Cobalt base material offers a good combination of wear resistance and toughness.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Series Flat Bottom - 151A-.921-FB - Allied Machine & Engineering Corp.
Dover, OH, USA
1 Series Flat Bottom
151A-.921-FB
1 Series Flat Bottom 151A-.921-FB
T-A® Flat Bottom Drill Inserts are made of either Super Cobalt or Carbide substrates as follows: Series Y through 2.5 are available in Super Cobalt and Carbide, while series 3 & 4, offered in range:1.353" (34,36mm) to 2.570" (65,28mm), are only available in Super Cobalt. The Super Cobalt base material offers a good combination of wear resistance and toughness.

T-A® Flat Bottom Drill Inserts are made of either Super Cobalt or Carbide substrates as follows: Series Y through 2.5 are available in Super Cobalt and Carbide, while series 3 & 4, offered in range:1.353" (34,36mm) to 2.570" (65,28mm), are only available in Super Cobalt. The Super Cobalt base material offers a good combination of wear resistance and toughness.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 151A-.921-FB
Product Name 1 Series Flat Bottom
Application Drilling
Shape Rectangular
Special Tip Angle 180 degrees
I.C. 0.922 inch (23.4 mm)
Thickness 0.156 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Nutplate Abrasion (NAT) Pads -  - Pexco
Specs
Application Shearing or Cutting
View Details
Internal Threading Insert - 90058 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
Type K Radial Inserts for Parting Off, 20° Angular Cut - Style S - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details