Allied Machine & Engineering Corp. 1 Series Spot and Chamfer 151A-18-SP

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dover, OH, USA
1 Series Spot and Chamfer
151A-18-SP
1 Series Spot and Chamfer 151A-18-SP
Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 151A-18-SP
Product Name 1 Series Spot and Chamfer
Application Drilling
Shape Chamfer
Tip Angle 90°
I.C. 0.709 inch (18.0 mm)
Thickness 0.156 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Insert - 90058 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
Type J Axial Inserts for Turning in Sticky Materials - Style HP, JP, VP - WhizCut of Sweden AB
Specs
Application Turning
Shape Rhombic; Indexable; Chipbreaker
Thickness 0.098 inch (2.5 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details