Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
| Allied Machine & Engineering Corp. | Allied Machine & Engineering Corp. | |
|---|---|---|
| Product Category | Cutting Tool Inserts | Cutting Tool Inserts |
| Product Number | 150T-.640 | 150T-.640 |
| Product Name | 0 Series Premium Cobalt | 0 Series Super Cobalt |
| Application | Drilling | Drilling |
| Shape | Spade Drill | Spade Drill |
| Special Tip Angle | 132 degrees | 132 degrees |
| I.C. | 0.641 inch (16.3 mm) | 0.641 inch (16.3 mm) |
| Thickness | 0.125 inch (3.2 mm) | 0.125 inch (3.2 mm) |