Allied Machine & Engineering Corp. 0 Series Super Cobalt 150T-16

Description
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
Datasheet
Description
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 Series Super Cobalt - 150T-16 - Allied Machine & Engineering Corp.
Dover, OH, USA
0 Series Super Cobalt
150T-16
0 Series Super Cobalt 150T-16
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Datasheet
0 Series Premium Cobalt - 150T-16 - Allied Machine & Engineering Corp.
Dover, OH, USA
0 Series Premium Cobalt
150T-16
0 Series Premium Cobalt 150T-16
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp. Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts Cutting Tool Inserts
Product Number 150T-16 150T-16
Product Name 0 Series Super Cobalt 0 Series Premium Cobalt
Application Drilling Drilling
Shape Spade Drill Spade Drill
Special Tip Angle 132 degrees 132 degrees
I.C. 0.623 inch (15.8 mm) 0.623 inch (15.8 mm)
Thickness 0.125 inch (3.2 mm) 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Spade Drill - 1025A-0220 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
CoroThread® 266 insert for thread turning - 266LG-16NT01A270M 1125 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details
Cutting Tools -  - Hyperion Materials & Technologies
Hyperion Materials & Technologies
Specs
Application Threading
Material Carbide; Cermet
View Details