Allied Machine & Engineering Corp. 0 Series Super Cobalt 150T-0017

Description
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
Datasheet
Description
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 Series Super Cobalt - 150T-0017 - Allied Machine & Engineering Corp.
Dover, OH, USA
0 Series Super Cobalt
150T-0017
0 Series Super Cobalt 150T-0017
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Datasheet
0 Series Premium Cobalt - 150T-0017 - Allied Machine & Engineering Corp.
Dover, OH, USA
0 Series Premium Cobalt
150T-0017
0 Series Premium Cobalt 150T-0017
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp. Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts Cutting Tool Inserts
Product Number 150T-0017 150T-0017
Product Name 0 Series Super Cobalt 0 Series Premium Cobalt
Application Drilling Drilling
Shape Spade Drill Spade Drill
Special Tip Angle 132 degrees 132 degrees
I.C. 0.531 inch (13.5 mm) 0.531 inch (13.5 mm)
Thickness 0.125 inch (3.2 mm) 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Insert - 90058 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
WhizThread Threading Inserts for Threading NPT - Style T-NPT - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details