Allied Machine & Engineering Corp. 0 Series Spot and Chamfer 150N-.640-SP

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dover, OH, USA
0 Series Spot and Chamfer
150N-.640-SP
0 Series Spot and Chamfer 150N-.640-SP
Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 150N-.640-SP
Product Name 0 Series Spot and Chamfer
Application Drilling
Shape Chamfer
Tip Angle 90°
I.C. 0.641 inch (16.3 mm)
Thickness 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Adhesive Cutter (TAC) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Internal Threading Insert - 90038 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
WhizThread Threading Inserts for Threading NPTF - Style T-NPTF - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details