150N-.546-SP -- 0 SERIES SPOT AND CHAMFER
Allied Machine & Engineering Corp.
0 Series Spot and Chamfer
150N-.546-SP
Datasheet
Datasheet
Suppliers
0 Series Spot and Chamfer
150N-.546-SP
Datasheet
Technical Specifications
|
Product Category
|
Cutting Tool Inserts |
|
Product Number
|
150N-.546-SP |
|
Product Name
|
0 Series Spot and Chamfer |
|
Application
|
Drilling
|
|
Shape
|
Chamfer
|
|
Tip Angle
|
90°
|
|
I.C.
|
0.547 inch (13.9 mm)
|
|
Thickness
|
0.125 inch (3.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allied Machine & Engineering Corp.
Application
Drilling
Shape
Spade Drill
Special Tip Angle
130 degrees
View Details
Application
Threading; Turning
Thickness
0.156 inch (4.0 mm)
Process
Physical Vapor Deposition
View Details
Stanley Engineered Fastening - Spiralock
Application
Threading
Shape
Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle
60° (optional feature); 90° (optional feature)
View Details