150N-17-SP -- 0 SERIES SPOT AND CHAMFER
Allied Machine & Engineering Corp.
0 Series Spot and Chamfer
150N-17-SP
Datasheet
Datasheet
Suppliers
0 Series Spot and Chamfer
150N-17-SP
Datasheet
Technical Specifications
|
Product Category
|
Cutting Tool Inserts |
|
Product Number
|
150N-17-SP |
|
Product Name
|
0 Series Spot and Chamfer |
|
Application
|
Drilling
|
|
Shape
|
Chamfer
|
|
Tip Angle
|
90°
|
|
I.C.
|
0.669 inch (17.0 mm)
|
|
Thickness
|
0.125 inch (3.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allied Machine & Engineering Corp.
Application
Drilling
Shape
Spade Drill
Special Tip Angle
130 degrees
View Details
Application
Grooving; Threading
Thickness
0.156 inch (4.0 mm)
Radius
0.003 inch (0.1 mm)
View Details
Hyperion Materials & Technologies
Application
Threading
Material
Carbide; Cermet
View Details