Allied Machine & Engineering Corp. 5 Series HSS 135N-70

Description
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
Datasheet
Description
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Series HSS - 135N-70 - Allied Machine & Engineering Corp.
Dover, OH, USA
5 Series HSS
135N-70
5 Series HSS 135N-70
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 135N-70
Product Name 5 Series HSS
Application Drilling
Shape Spade Drill
Special Tip Angle 132 degrees
I.C. 2.756 inch (70.0 mm)
Thickness 0.438 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
Square Flat Top Insert - SNGN-433 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Square
Tip Angle 90°
View Details