Allied Machine & Engineering Corp. Universal Spade Drill Series H1 10484-0416

Description
Universal Style Spade Drills and Universal Holders are manufactured by Allied, to allow end-users a larger diameter range. The diameter size for the Universal Spade Drill ranges from 1" to 8 1/2". Tool life is improved when coated with TiN, TiCN, and TiAlN, while unique tool geometry reducees thrust up to 30% when compared to uncoated Universal Syle spade drills.
Datasheet
Description
Universal Style Spade Drills and Universal Holders are manufactured by Allied, to allow end-users a larger diameter range. The diameter size for the Universal Spade Drill ranges from 1" to 8 1/2". Tool life is improved when coated with TiN, TiCN, and TiAlN, while unique tool geometry reducees thrust up to 30% when compared to uncoated Universal Syle spade drills.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Spade Drill Series H1 - 10484-0416 - Allied Machine & Engineering Corp.
Dover, OH, USA
Universal Spade Drill Series H1
10484-0416
Universal Spade Drill Series H1 10484-0416
Universal Style Spade Drills and Universal Holders are manufactured by Allied, to allow end-users a larger diameter range. The diameter size for the Universal Spade Drill ranges from 1" to 8 1/2". Tool life is improved when coated with TiN, TiCN, and TiAlN, while unique tool geometry reducees thrust up to 30% when compared to uncoated Universal Syle spade drills.

Universal Style Spade Drills and Universal Holders are manufactured by Allied, to allow end-users a larger diameter range. The diameter size for the Universal Spade Drill ranges from 1" to 8 1/2". Tool life is improved when coated with TiN, TiCN, and TiAlN, while unique tool geometry reducees thrust up to 30% when compared to uncoated Universal Syle spade drills.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 10484-0416
Product Name Universal Spade Drill Series H1
Application Drilling
Shape Rectangular; Spade Drill
Special Tip Angle 180 degrees
Thickness 0.688 inch (17.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Gap Filler Removal (GFR) Discs -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Internal Threading Insert - 90058 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
Type J Axial Inserts for Turning - Style J - WhizCut of Sweden AB
Specs
Application Turning
Shape Rhombic; Indexable; Chipbreaker
Thickness 0.098 inch (2.5 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details