Allied Machine & Engineering Corp. High Performance Spade Drill 1028A-0404

Description
High Performance Spade Drills (HP) were designed for end-users who hadUniversal Style holders, but were looking for improved performance. HP spade drills fit into the Universal holders, but offer the high-tech geometry and performance benefits of the T-A®drill inserts.
Datasheet
Description
High Performance Spade Drills (HP) were designed for end-users who hadUniversal Style holders, but were looking for improved performance. HP spade drills fit into the Universal holders, but offer the high-tech geometry and performance benefits of the T-A®drill inserts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Spade Drill - 1028A-0404 - Allied Machine & Engineering Corp.
Dover, OH, USA
High Performance Spade Drill
1028A-0404
High Performance Spade Drill 1028A-0404
High Performance Spade Drills (HP) were designed for end-users who hadUniversal Style holders, but were looking for improved performance. HP spade drills fit into the Universal holders, but offer the high-tech geometry and performance benefits of the T-A®drill inserts.

High Performance Spade Drills (HP) were designed for end-users who hadUniversal Style holders, but were looking for improved performance. HP spade drills fit into the Universal holders, but offer the high-tech geometry and performance benefits of the T-A®drill inserts.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 1028A-0404
Product Name High Performance Spade Drill
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
Thickness 0.688 inch (17.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
Carbide 80° Diamond Flat Top Insert - CNMA-431 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details