Allied Machine & Engineering Corp. High Performance Spade Drill 1027A-0406

Description
High Performance Spade Drills (HP) were designed for end-users who hadUniversal Style holders, but were looking for improved performance. HP spade drills fit into the Universal holders, but offer the high-tech geometry and performance benefits of the T-A®drill inserts.
Datasheet
Description
High Performance Spade Drills (HP) were designed for end-users who hadUniversal Style holders, but were looking for improved performance. HP spade drills fit into the Universal holders, but offer the high-tech geometry and performance benefits of the T-A®drill inserts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Spade Drill - 1027A-0406 - Allied Machine & Engineering Corp.
Dover, OH, USA
High Performance Spade Drill
1027A-0406
High Performance Spade Drill 1027A-0406
High Performance Spade Drills (HP) were designed for end-users who hadUniversal Style holders, but were looking for improved performance. HP spade drills fit into the Universal holders, but offer the high-tech geometry and performance benefits of the T-A®drill inserts.

High Performance Spade Drills (HP) were designed for end-users who hadUniversal Style holders, but were looking for improved performance. HP spade drills fit into the Universal holders, but offer the high-tech geometry and performance benefits of the T-A®drill inserts.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 1027A-0406
Product Name High Performance Spade Drill
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
Thickness 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Scraper Blade (TSB) -  - Pexco
Specs
Application Shearing or Cutting
Shape Chamfer
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
55° Diamond Insert - DNGA-432 - Greenleaf Corporation
Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 55°
View Details