Allied Machine & Engineering Corp. Universal Spade Drill Series G 10274-0404

Description
Universal Style Spade Drills and Universal Holders are manufactured by Allied, to allow end-users a larger diameter range. The diameter size for the Universal Spade Drill ranges from 1" to 8 1/2". Tool life is improved when coated with TiN, TiCN, and TiAlN, while unique tool geometry reducees thrust up to 30% when compared to uncoated Universal Syle spade drills.
Datasheet
Description
Universal Style Spade Drills and Universal Holders are manufactured by Allied, to allow end-users a larger diameter range. The diameter size for the Universal Spade Drill ranges from 1" to 8 1/2". Tool life is improved when coated with TiN, TiCN, and TiAlN, while unique tool geometry reducees thrust up to 30% when compared to uncoated Universal Syle spade drills.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Spade Drill Series G - 10274-0404 - Allied Machine & Engineering Corp.
Dover, OH, USA
Universal Spade Drill Series G
10274-0404
Universal Spade Drill Series G 10274-0404
Universal Style Spade Drills and Universal Holders are manufactured by Allied, to allow end-users a larger diameter range. The diameter size for the Universal Spade Drill ranges from 1" to 8 1/2". Tool life is improved when coated with TiN, TiCN, and TiAlN, while unique tool geometry reducees thrust up to 30% when compared to uncoated Universal Syle spade drills.

Universal Style Spade Drills and Universal Holders are manufactured by Allied, to allow end-users a larger diameter range. The diameter size for the Universal Spade Drill ranges from 1" to 8 1/2". Tool life is improved when coated with TiN, TiCN, and TiAlN, while unique tool geometry reducees thrust up to 30% when compared to uncoated Universal Syle spade drills.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 10274-0404
Product Name Universal Spade Drill Series G
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
Thickness 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Adhesive Cutter (TAC) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Internal Threading Insert - 90020 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
Type K Radial Inserts for Parting Off Against Sub Spindle - Style ZR - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details