Allied Components International Inductors, Coils, Chokes - Fixed Inductors PCSV48-2R2M-RC

Description
Win Source Part Number: 1351971-PCSV48-2R2M- RC Category: Inductors, Coils, Chokes - Fixed Inductors Series: PCSV48 Type: Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1 Tolerance: ±20% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 60mOhm Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH info available upon request Mfr: Allied Components International Current - Saturation (Isat): 2.8A
Request a Quote Datasheet
Description
Win Source Part Number: 1351971-PCSV48-2R2M- RC Category: Inductors, Coils, Chokes - Fixed Inductors Series: PCSV48 Type: Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1 Tolerance: ±20% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 60mOhm Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH info available upon request Mfr: Allied Components International Current - Saturation (Isat): 2.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1351971-PCSV48-2R2M-RC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1351971-PCSV48-2R2M-RC
Inductors, Coils, Chokes - Fixed Inductors 1351971-PCSV48-2R2M-RC
Win Source Part Number: 1351971-PCSV48-2R2M- RC Category: Inductors, Coils, Chokes - Fixed Inductors Series: PCSV48 Type: Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1 Tolerance: ±20% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 60mOhm Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH info available upon request Mfr: Allied Components International Current - Saturation (Isat): 2.8A

Win Source Part Number: 1351971-PCSV48-2R2M-RC
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: PCSV48
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1
Tolerance: ±20%
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 60mOhm
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH info available upon request
Mfr: Allied Components International
Current - Saturation (Isat): 2.8A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1351971-PCSV48-2R2M-RC
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 1712-36274532265R6M-1TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details