Allied Components International Transformers - Audio Transformers AT4539

Description
Win Source Part Number: 1377874-AT4539 Category: Transformers - Audio Transformers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Allied Components International Package: Box Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Height - Seated (Max): 0.295" (7.50mm) REACH Status: REACH info available upon request Termination Style: Gull Wing Voltage - Isolation: 2000V Transformer Type: Line (Audio Power Distribution) DC Resistance (DCR) - Primary: 230mOhm DC Resistance (DCR) - Secondary: 230mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1377874-AT4539 Category: Transformers - Audio Transformers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Allied Components International Package: Box Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Height - Seated (Max): 0.295" (7.50mm) REACH Status: REACH info available upon request Termination Style: Gull Wing Voltage - Isolation: 2000V Transformer Type: Line (Audio Power Distribution) DC Resistance (DCR) - Primary: 230mOhm DC Resistance (DCR) - Secondary: 230mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - 1377874-AT4539 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Audio Transformers
1377874-AT4539
Transformers - Audio Transformers 1377874-AT4539
Win Source Part Number: 1377874-AT4539 Category: Transformers - Audio Transformers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Allied Components International Package: Box Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Height - Seated (Max): 0.295" (7.50mm) REACH Status: REACH info available upon request Termination Style: Gull Wing Voltage - Isolation: 2000V Transformer Type: Line (Audio Power Distribution) DC Resistance (DCR) - Primary: 230mOhm DC Resistance (DCR) - Secondary: 230mOhm

Win Source Part Number: 1377874-AT4539
Category: Transformers - Audio Transformers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Allied Components International
Package: Box
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8504.31.2000
Height - Seated (Max): 0.295" (7.50mm)
REACH Status: REACH info available upon request
Termination Style: Gull Wing
Voltage - Isolation: 2000V
Transformer Type: Line (Audio Power Distribution)
DC Resistance (DCR) - Primary: 230mOhm
DC Resistance (DCR) - Secondary: 230mOhm

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
AT4539
Transformers - Audio Transformers AT4539
1.6mH 6-pin SMD Hrzl Mnt Trans.

1.6mH 6-pin SMD Hrzl Mnt Trans.

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 1377874-AT4539 AT4539
Product Name Transformers - Audio Transformers Transformers - Audio Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Toroidal Transformers - 1176079 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details
Pulse Transformers - ITNA-0239-D202-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers