Allied Components International Transformers - Switching Converter, SMPS Transformers AEP10-4044

Description
Win Source Part Number: 1377777-AEP10-4044 Category: Transformers - Switching Converter, SMPS Transformers Package: Tape & Reel Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Allied Components International Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 0.472" L x 0.453" W (12.00mm x 11.50mm) Height - Seated (Max): 0.453" (11.50mm) REACH Status: REACH info available upon request ECCN: EAR99 Voltage - Isolation: 1000VAC
Request a Quote Datasheet
Description
Win Source Part Number: 1377777-AEP10-4044 Category: Transformers - Switching Converter, SMPS Transformers Package: Tape & Reel Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Allied Components International Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 0.472" L x 0.453" W (12.00mm x 11.50mm) Height - Seated (Max): 0.453" (11.50mm) REACH Status: REACH info available upon request ECCN: EAR99 Voltage - Isolation: 1000VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Switching Converter, SMPS Transformers - 1377777-AEP10-4044 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Switching Converter, SMPS Transformers
1377777-AEP10-4044
Transformers - Switching Converter, SMPS Transformers 1377777-AEP10-4044
Win Source Part Number: 1377777-AEP10-4044 Category: Transformers - Switching Converter, SMPS Transformers Package: Tape & Reel Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Allied Components International Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 0.472" L x 0.453" W (12.00mm x 11.50mm) Height - Seated (Max): 0.453" (11.50mm) REACH Status: REACH info available upon request ECCN: EAR99 Voltage - Isolation: 1000VAC

Win Source Part Number: 1377777-AEP10-4044
Category: Transformers - Switching Converter, SMPS Transformers
Package: Tape & Reel
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Allied Components International
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8504.31.2000
Size / Dimension: 0.472" L x 0.453" W (12.00mm x 11.50mm)
Height - Seated (Max): 0.453" (11.50mm)
REACH Status: REACH info available upon request
ECCN: EAR99
Voltage - Isolation: 1000VAC

Buy Now Datasheet
Futian, China
Transformers - Switching Converter, SMPS Transformers
AEP10-4044
Transformers - Switching Converter, SMPS Transformers AEP10-4044
EP10 POWER TRANSFORMER

EP10 POWER TRANSFORMER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 1377777-AEP10-4044 AEP10-4044
Product Name Transformers - Switching Converter, SMPS Transformers Transformers - Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Chokes & Reactors - 1535B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 4-1672209-8 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 6 VA
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details