Allied Components International Transformers - Switching Converter, SMPS Transformers AEP10-1277

Description
Win Source Part Number: 1381366-AEP10-1277 Category: Transformers>Switchi ng Converter, SMPS Transformers Package: Tape & Reel (TR) Height - Seated (Max): 0.451" (11.45mm) Inductance @ Frequency: 20.4µH Voltage - Isolation: 1500V Mounting Type: Surface Mount Fake Threat In the Open Market: 60 pct. REACH Status: REACH info available upon request HTSUS: 8504.31.2000 Mfr: Allied Components International Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381366-AEP10-1277 Category: Transformers>Switchi ng Converter, SMPS Transformers Package: Tape & Reel (TR) Height - Seated (Max): 0.451" (11.45mm) Inductance @ Frequency: 20.4µH Voltage - Isolation: 1500V Mounting Type: Surface Mount Fake Threat In the Open Market: 60 pct. REACH Status: REACH info available upon request HTSUS: 8504.31.2000 Mfr: Allied Components International Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Switching Converter, SMPS Transformers - 1381366-AEP10-1277 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Switching Converter, SMPS Transformers
1381366-AEP10-1277
Transformers - Switching Converter, SMPS Transformers 1381366-AEP10-1277
Win Source Part Number: 1381366-AEP10-1277 Category: Transformers>Switchi ng Converter, SMPS Transformers Package: Tape & Reel (TR) Height - Seated (Max): 0.451" (11.45mm) Inductance @ Frequency: 20.4µH Voltage - Isolation: 1500V Mounting Type: Surface Mount Fake Threat In the Open Market: 60 pct. REACH Status: REACH info available upon request HTSUS: 8504.31.2000 Mfr: Allied Components International Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1381366-AEP10-1277
Category: Transformers>Switching Converter, SMPS Transformers
Package: Tape & Reel (TR)
Height - Seated (Max): 0.451" (11.45mm)
Inductance @ Frequency: 20.4µH
Voltage - Isolation: 1500V
Mounting Type: Surface Mount
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH info available upon request
HTSUS: 8504.31.2000
Mfr: Allied Components International
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet
Futian, China
Transformers - Switching Converter, SMPS Transformers
AEP10-1277
Transformers - Switching Converter, SMPS Transformers AEP10-1277
20.4UH 10% EP10 SMD TRANSFORMER

20.4UH 10% EP10 SMD TRANSFORMER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 1381366-AEP10-1277 AEP10-1277
Product Name Transformers - Switching Converter, SMPS Transformers Transformers - Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.50E7 Hz
View Details
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details