Allied Components International Switches - Configurable Switch Components - Contact Block 11902

Description
Manufacturer: AMIS Category: Switches - Configurable Switch Components - Contact Block Packaging: Bulk Part Status: Obsolete Color: Gray Resolution: 6.45mV/°C Frames per Second: 45 Sensor: OV9282 Type: Header, Male Pins, Shrouded (4 Side) Interface: Coax Cable and Female Connector Pixel Size: 3.75μm x 3.75μm Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Switches - Configurable Switch Components - Contact Block Packaging: Bulk Part Status: Obsolete Color: Gray Resolution: 6.45mV/°C Frames per Second: 45 Sensor: OV9282 Type: Header, Male Pins, Shrouded (4 Side) Interface: Coax Cable and Female Connector Pixel Size: 3.75μm x 3.75μm Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Configurable Switch Components - Contact Block -  - Win Source Electronics
Laguna Hills, CA, United States
Switches - Configurable Switch Components - Contact Block
Switches - Configurable Switch Components - Contact Block
Manufacturer: AMIS Category: Switches - Configurable Switch Components - Contact Block Packaging: Bulk Part Status: Obsolete Color: Gray Resolution: 6.45mV/°C Frames per Second: 45 Sensor: OV9282 Type: Header, Male Pins, Shrouded (4 Side) Interface: Coax Cable and Female Connector Pixel Size: 3.75μm x 3.75μm Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Switches - Configurable Switch Components - Contact Block
Packaging: Bulk
Part Status: Obsolete
Color: Gray
Resolution: 6.45mV/°C
Frames per Second: 45
Sensor: OV9282
Type: Header, Male Pins, Shrouded (4 Side)
Interface: Coax Cable and Female Connector
Pixel Size: 3.75μm x 3.75μm
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Name Switches - Configurable Switch Components - Contact Block
Network Equipment Switch; Other
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Switches, Hubs - BB-ESW516-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details