Allied Components International Connectors,Interconnects 11884

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Color: Gray Frames per Second: 45 Shutter: Global Sensor: OV9282 Type: Header, Male Pins, Shrouded (4 Side) Interface: Coax Cable and Female Connector Pixel Size: 3.75μm x 3.75μm Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Color: Gray Frames per Second: 45 Shutter: Global Sensor: OV9282 Type: Header, Male Pins, Shrouded (4 Side) Interface: Coax Cable and Female Connector Pixel Size: 3.75μm x 3.75μm Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Color: Gray Frames per Second: 45 Shutter: Global Sensor: OV9282 Type: Header, Male Pins, Shrouded (4 Side) Interface: Coax Cable and Female Connector Pixel Size: 3.75μm x 3.75μm Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Color: Gray
Frames per Second: 45
Shutter: Global
Sensor: OV9282
Type: Header, Male Pins, Shrouded (4 Side)
Interface: Coax Cable and Female Connector
Pixel Size: 3.75μm x 3.75μm
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A29300-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details