AC-LVDT Signal Conditioner with 2 Point Calibration
Specifically Designed and Engineered for Automation Measurement Systems and General Industrial Applications
Smart setup with 2 front panel push buttons --- NO POTS TWO (2) YEAR warranty Use with 3-, 4-, 5-, or 6-wire LVDTs and inductive half-bridges
The LVDT Signal Conditioner SC100 DIN rail module from the Alliance Sensors Group ends the usual difficulties that accompany AC-LVDT set up with a built-in null indicator and simple front panel pushbuttons to set zero and full scale. Engineered to work with the widest range of AC-LVDTs and inductive half-bridges, the SC100 module monitors LVDT operation and indicates most common failures.
The SC100 offers a choice of four excitation frequencies, eight analog DC outputs, and RS-485digital communications. Call for pricing and availability today 856-727-0250.
Applications:
Pencil Probe Gauging Systems
General Industrial LVDT Position Sensors
Redundant Control Systems using LVDT Position Sensors
High Speed Low Noise Requirements
Features:
Smart setup with 2 front panel push buttons --- NO POTS
Built-in null indicator: LEDs and separate DC null voltage output
Choice of 2.5, 5, 7.5 or 10 kHz nominal excitation frequencies
Use with 3-, 4-, 5-, or 6-wire LVDTs and inductive half-bridges
Choice of 6 DC voltage outputs and 2 current loop outputs
40 dB range of FS outputs from LVDT: 50 mV rms to 5 Volts rms
Fail-safe master/slave syncing eliminates beat frequencies
15 - 30 Volts DC operation, 80 mA maximum operating current
Self-diagnostic for LVDT winding failures or cable disconnection
Independent failure warning flag via open collector output
Digital communications link via RS-485 multi-drop bus with up to 16 individual module addresses
Hot swappable: set-up can be saved/reloaded via RS-485 port TWO (2) YEAR warranty instead of industry standard (1) year
AC-LVDT Signal Conditioner with 2 Point Calibration
Specifically Designed and Engineered for Automation Measurement Systems and General Industrial Applications
Smart setup with 2 front panel push buttons --- NO POTS
TWO (2) YEAR warranty
Use with 3-, 4-, 5-, or 6-wire LVDTs and inductive half-bridges
The LVDT Signal Conditioner SC100 DIN rail module from the Alliance Sensors Group ends the usual difficulties that accompany AC-LVDT set up with a built-in null indicator and simple front panel pushbuttons to set zero and full scale. Engineered to work with the widest range of AC-LVDTs and inductive half-bridges, the SC100 module monitors LVDT operation and indicates most common failures.
The SC100 offers a choice of four excitation frequencies, eight analog DC outputs, and RS-485digital communications. Call for pricing and availability today 856-727-0250.
Applications:
- Pencil Probe Gauging Systems
- General Industrial LVDT Position Sensors
- Redundant Control Systems using LVDT Position Sensors
- High Speed Low Noise Requirements
Features:
- Smart setup with 2 front panel push buttons --- NO POTS
- Built-in null indicator: LEDs and separate DC null voltage output
- Choice of 2.5, 5, 7.5 or 10 kHz nominal excitation frequencies
- Use with 3-, 4-, 5-, or 6-wire LVDTs and inductive half-bridges
- Choice of 6 DC voltage outputs and 2 current loop outputs
- 40 dB range of FS outputs from LVDT: 50 mV rms to 5 Volts rms
- Fail-safe master/slave syncing eliminates beat frequencies
|
- 15 - 30 Volts DC operation, 80 mA maximum operating current
- Self-diagnostic for LVDT winding failures or cable disconnection
- Independent failure warning flag via open collector output
- Digital communications link via RS-485 multi-drop bus with up to 16 individual module addresses
- Hot swappable: set-up can be saved/reloaded via RS-485 port
- TWO (2) YEAR warranty instead of industry standard (1) year
|