Alliance Memory, Inc. 1.8V Memory IC and Storage Component PF48F4400P0VBQEK

Description
Flash NOR Parallel , P30, 1.8V, Product overview: PF48F4400P0VBQEK from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PF48F4400P0VBQEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Flash NOR Parallel , P30, 1.8V, Product overview: PF48F4400P0VBQEK from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PF48F4400P0VBQEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V Memory IC and Storage Component - 774-PF48F4400P0VBQEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
774-PF48F4400P0VBQEK
1.8V Memory IC and Storage Component 774-PF48F4400P0VBQEK
Flash NOR Parallel , P30, 1.8V, Product overview: PF48F4400P0VBQEK from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PF48F4400P0VBQEK can be used for catalog matching and distributor lookup.

Flash NOR Parallel , P30, 1.8V, Product overview: PF48F4400P0VBQEK from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PF48F4400P0VBQEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - PF48F4400P0VBQEK - 888987-PF48F4400P0VBQEK - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PF48F4400P0VBQEK
888987-PF48F4400P0VBQEK
Memory - Flash - PF48F4400P0VBQEK 888987-PF48F4400P0VBQEK
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 888987-PF48F4400P0VB QEK Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR (MLC) Memory IC 512Mb (32M x 16) CFI 52 MHz 110 ns 64-LBGA (11x13) Package: Reel - TR Package: 64-LBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LBGA (11x13) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected Other Part Number: 1450-PF48F4400P0VBQE KCT, 1450-PF48F4400P0VBQE KTR, 1450-PF48F4400P0VBQE KDKR

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 888987-PF48F4400P0VBQEK
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR (MLC) Memory IC 512Mb (32M x 16) CFI 52 MHz 110 ns 64-LBGA (11x13)
Package: Reel - TR
Package: 64-LBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-LBGA (11x13)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
Other Part Number: 1450-PF48F4400P0VBQEKCT, 1450-PF48F4400P0VBQEKTR, 1450-PF48F4400P0VBQEKDKR

Buy Now
PARALLEL NOR FLASH, 512MB, 1.8V,

PARALLEL NOR FLASH, 512MB, 1.8V,

Supplier's Site
Memory - PF48F4400P0VBQEK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR (MLC) Memory IC 512Mbit CFI 52 MHz 110 ns 64-LBGA (11x13)

FLASH - NOR (MLC) Memory IC 512Mbit CFI 52 MHz 110 ns 64-LBGA (11x13)

Buy Now
Integrated Circuits (ICs) - Memory - PF48F4400P0VBQEK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
PF48F4400P0VBQEK
Integrated Circuits (ICs) - Memory PF48F4400P0VBQEK
PARALLEL NOR FLASH, 512MB, 1.8V

PARALLEL NOR FLASH, 512MB, 1.8V

Supplier's Site
PARALLEL NOR FLASH, 512MB, 1.8V,

PARALLEL NOR FLASH, 512MB, 1.8V,

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-PF48F4400P0VBQEK 888987-PF48F4400P0VBQEK PF48F4400P0VBQEK PF48F4400P0VBQEK PF48F4400P0VBQEK PF48F4400P0VBQEK
Product Name 1.8V Memory IC and Storage Component Memory - Flash - PF48F4400P0VBQEK Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH - NOR Flash; FLASH Active Flash; Flash
Access Time 85 ns 85 ns 110 ns 110 ns
Cycle Time 85 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 611 200 785 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers