PARALLEL NOR FLASH, 512MB, 1.8V
PARALLEL NOR FLASH, 512MB, 1.8V,
FLASH - NOR (MLC) Memory IC 512Mbit CFI 52 MHz 110 ns 64-EasyBGA (10x13)
IC FLASH 512MBIT CFI 64EASYBGA
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | PC48F4400P0VB0EF | PC48F4400P0VB0EF | PC48F4400P0VB0EF | PC48F4400P0VB0EF |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Obsolete | Flash; Flash | Flash; FLASH | Flash; FLASH - NOR (MLC) |
| Supply Voltage | 110 ns | 1.7V ~ 2V | 1.7V ~ 2V | |
| Access Time | 110 ns | 110 ns | 110 ns | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits |