IC FLASH 512MBIT PARALLEL 64LBGA Product overview: PC28F512P33BFD from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F512P33BFD can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 95ns 64-LBGA (11x13)
IC FLASH 512MBIT PARALLEL 64LBGA
FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 95 ns 64-LBGA (11x13)
IC FLASH 512MBIT PARALLEL 64LBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-PC28F512P33BFD | 1450-PC28F512P33BFD-ND | PC28F512P33BFD | PC28F512P33BFD | PC28F512P33BFD |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 95 ns | 95 ns | 95 ns | 95 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; Tray | 64-LBGA | BGA; 64-LBGA | BGA |