Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 888623-PC28F512P30EF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR (MLC) Memory IC 512Mb (32M x 16) Parallel 52 MHz 100 ns 64-LBGA (11x13)
Package: Reel - TR
Package: 64-LBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-LBGA (11x13)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
Other Part Number: 1450-PC28F512P30EFBT
IC FLASH 512MBIT PARALLEL 64LBGA Product overview: PC28F512P30EFB from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F512P30EFB can be used for catalog matching and distributor lookup.
FLASH - NOR MEMORY IC 512MB (32M
IC FLASH 512MBIT PARALLEL 64LBGA
FLASH - NOR (MLC) Memory IC 512Mbit Parallel 52 MHz 100 ns 64-LBGA (11x13)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 888623-PC28F512P30EFB | 774-PC28F512P30EFB | PC28F512P30EFB | PC28F512P30EFB | PC28F512P30EFB |
| Product Name | Memory - Flash - PC28F512P30EFB | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR (MLC) | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; 64-LBGA (11x13) | BGA; Tape & Reel (TR) | 64-LBGA | BGA; 64-LBGA | |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns |