Alliance Memory, Inc. Memory PC28F512P30BFB

Description
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 40MHz 100ns 64-LBGA (11x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 40MHz 100ns 64-LBGA (11x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-PC28F512P30BFBTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 40MHz 100ns 64-LBGA (11x13)

FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 40MHz 100ns 64-LBGA (11x13)

Buy Now Datasheet
Memory - Flash - PC28F512P30BFB - 888622-PC28F512P30BFB - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F512P30BFB
888622-PC28F512P30BFB
Memory - Flash - PC28F512P30BFB 888622-PC28F512P30BFB
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 888622-PC28F512P30BF B Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 40 MHz 100 ns 64-LBGA (11x13) Package: 64-LBGA Package: Reel - TR Mounting: Surface Mount Family Name: PC28F512 Categories: Integrated Circuits (ICs) Case / Package: 64-LBGA (11x13) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1450-PC28F512P30BFBD KR, 1450-PC28F512P30BFBT R, 1450-PC28F512P30BFBC T

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 888622-PC28F512P30BFB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 40 MHz 100 ns 64-LBGA (11x13)
Package: 64-LBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: PC28F512
Categories: Integrated Circuits (ICs)
Case / Package: 64-LBGA (11x13)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1450-PC28F512P30BFBDKR, 1450-PC28F512P30BFBTR, 1450-PC28F512P30BFBCT

Buy Now Datasheet
Memory IC and Storage Component - 774-PC28F512P30BFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PC28F512P30BFB
Memory IC and Storage Component 774-PC28F512P30BFB
IC FLASH 512MBIT PAR 64LBGA Product overview: PC28F512P30BFB from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F512P30BFB can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT PAR 64LBGA Product overview: PC28F512P30BFB from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F512P30BFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 512MBIT PARALLEL 64LBGA

IC FLASH 512MBIT PARALLEL 64LBGA

Supplier's Site Datasheet
IC FLASH 512MBIT PAR 64LBGA

IC FLASH 512MBIT PAR 64LBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - PC28F512P30BFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
PC28F512P30BFB
Integrated Circuits (ICs) - Memory PC28F512P30BFB
IC FLASH 512MBIT PARALLEL 64LBGA

IC FLASH 512MBIT PARALLEL 64LBGA

Supplier's Site
Memory - PC28F512P30BFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit Parallel 40 MHz 100 ns 64-LBGA (11x13)

FLASH - NOR Memory IC 512Mbit Parallel 40 MHz 100 ns 64-LBGA (11x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-PC28F512P30BFBTR-ND 888622-PC28F512P30BFB 774-PC28F512P30BFB PC28F512P30BFB PC28F512P30BFB PC28F512P30BFB PC28F512P30BFB
Product Name Memory Memory - Flash - PC28F512P30BFB Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH - NOR Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 64-LBGA BGA; 64-LBGA (11x13) BGA; Tape & Reel (TR) 64-LBGA BGA BGA; 64-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-S25FL127SABBHM703XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 128000 kbits
View Details
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details