FLASH - NOR (MLC) Memory IC 256Mbit CFI 52 MHz 95 ns 64-LBGA (11x13)
PARALLEL NOR FLASH, 256MB, 2.3V
PARALLEL NOR FLASH, 256MB, 2.3V
PARALLEL NOR FLASH, 256MB, 2.3V
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | PC28F256P33TFE | PC28F256P33TFE | PC28F256P33TFE | PC28F256P33TFE |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash; FLASH - NOR (MLC) |
| Access Time | 95 ns | 95 ns | 95 ns | 95 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |