FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 60ns 64-EasyBGA (10x13)
IC FLASH 128MBIT PAR 64EASYBGA
IC FLASH 128MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 60 ns 64-EasyBGA (10x13)
IC FLASH 128MBIT PAR 64EASYBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-PC28F128P33BF60A-ND | PC28F128P33BF60A | PC28F128P33BF60A | PC28F128P33BF60A | PC28F128P33BF60A |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 64-TBGA | BGA | 64-TBGA | BGA; 64-TBGA |