Alliance Memory, Inc. Memory N25Q064A13ESFA0F

Description
FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108MHz 16-SOP2
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108MHz 16-SOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-N25Q064A13ESFA0FCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108MHz 16-SOP2

FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108MHz 16-SOP2

Buy Now Datasheet
Memory - 1450-N25Q064A13ESFA0FDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108MHz 16-SOP2

FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108MHz 16-SOP2

Buy Now Datasheet
Memory - 1450-N25Q064A13ESFA0FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108MHz 16-SOP2

FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108MHz 16-SOP2

Buy Now Datasheet
Memory IC and Storage Component - 774-N25Q064A13ESFA0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q064A13ESFA0F
Memory IC and Storage Component 774-N25Q064A13ESFA0F
IC FLASH 64MBIT SPI 16SOP2 Product overview: N25Q064A13ESFA0F from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESFA0F can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 16SOP2 Product overview: N25Q064A13ESFA0F from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESFA0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLSH 64MBIT SPI 108MHZ 16SOP2

IC FLSH 64MBIT SPI 108MHZ 16SOP2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - N25Q064A13ESFA0F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
N25Q064A13ESFA0F
Integrated Circuits (ICs) - Memory N25Q064A13ESFA0F
IC FLSH 64MBIT SPI 108MHZ 16SOP2

IC FLSH 64MBIT SPI 108MHZ 16SOP2

Supplier's Site
IC FLSH 64MBIT SPI 108MHZ 16SOP2

IC FLSH 64MBIT SPI 108MHZ 16SOP2

Supplier's Site Datasheet
Memory - N25Q064A13ESFA0F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 16-SOP2

FLASH - NOR Memory IC 64Mbit SPI 108 MHz 16-SOP2

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-N25Q064A13ESFA0FCT-ND 774-N25Q064A13ESFA0F N25Q064A13ESFA0F N25Q064A13ESFA0F N25Q064A13ESFA0F N25Q064A13ESFA0F
Product Name Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile FLASH - NOR Flash; FLASH
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Tape & Reel (TR) SOIC SOIC; 16-SOIC (0.295", 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL128S-10DHB02 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details