Alliance Memory, Inc. Memory - Unclassified Memory - N25Q064A13EF8A0F N25Q064A13EF8A0F

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 928656-N25Q064A13EF8 A0F Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-VDFPN (MLP8) (8x6) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: N25Q064 Categories: Integrated Circuits (ICs) Case / Package: 8-VDFPN (MLP8) (8x6) ECCN: 3A991B Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1450-N25Q064A13EF8A0 FDKR, 1450-N25Q064A13EF8A0 FCT, 1450-N25Q064A13EF8A0 FTR
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 928656-N25Q064A13EF8 A0F Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-VDFPN (MLP8) (8x6) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: N25Q064 Categories: Integrated Circuits (ICs) Case / Package: 8-VDFPN (MLP8) (8x6) ECCN: 3A991B Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1450-N25Q064A13EF8A0 FDKR, 1450-N25Q064A13EF8A0 FCT, 1450-N25Q064A13EF8A0 FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - N25Q064A13EF8A0F - 928656-N25Q064A13EF8A0F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - N25Q064A13EF8A0F
928656-N25Q064A13EF8A0F
Memory - Unclassified Memory - N25Q064A13EF8A0F 928656-N25Q064A13EF8A0F
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 928656-N25Q064A13EF8 A0F Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-VDFPN (MLP8) (8x6) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: N25Q064 Categories: Integrated Circuits (ICs) Case / Package: 8-VDFPN (MLP8) (8x6) ECCN: 3A991B Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1450-N25Q064A13EF8A0 FDKR, 1450-N25Q064A13EF8A0 FCT, 1450-N25Q064A13EF8A0 FTR

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 928656-N25Q064A13EF8A0F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-VDFPN (MLP8) (8x6)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: N25Q064
Categories: Integrated Circuits (ICs)
Case / Package: 8-VDFPN (MLP8) (8x6)
ECCN: 3A991B
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1450-N25Q064A13EF8A0FDKR, 1450-N25Q064A13EF8A0FCT, 1450-N25Q064A13EF8A0FTR

Buy Now Datasheet
Memory IC and Storage Component - 774-N25Q064A13EF8A0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q064A13EF8A0F
Memory IC and Storage Component 774-N25Q064A13EF8A0F
IC FLASH 64MBIT SPI 8VDFPN Product overview: N25Q064A13EF8A0F from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13EF8A0F can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 8VDFPN Product overview: N25Q064A13EF8A0F from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13EF8A0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1450-N25Q064A13EF8A0FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet
Memory - N25Q064A13EF8A0F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - N25Q064A13EF8A0F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
N25Q064A13EF8A0F
Integrated Circuits (ICs) - Memory N25Q064A13EF8A0F
IC FLSH 64MBIT SPI 108MHZ 8VDFPN

IC FLSH 64MBIT SPI 108MHZ 8VDFPN

Supplier's Site
IC FLSH 64MBIT SPI 108MHZ 8VDFPN

IC FLSH 64MBIT SPI 108MHZ 8VDFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 928656-N25Q064A13EF8A0F 774-N25Q064A13EF8A0F 1450-N25Q064A13EF8A0FTR-ND N25Q064A13EF8A0F N25Q064A13EF8A0F N25Q064A13EF8A0F
Product Name Memory - Unclassified Memory - N25Q064A13EF8A0F Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-VDFPN (MLP8) (8x6) Tape & Reel (TR) 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Cycle Time 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory IC and Storage Component - 774-MSP14LV160-E1-GJ-001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers