Alliance Memory, Inc. Memory - Flash - N25Q032A13EF4A0F N25Q032A13EF4A0F

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 886714-N25Q032A13EF4 A0F Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108 MHz 8-UFDFPN (MLP8) (4x3) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: N25Q032 Categories: Integrated Circuits (ICs) Case / Package: 8-UFDFPN (MLP8) (4x3) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1450-N25Q032A13EF4A0 FCT, 1450-N25Q032A13EF4A0 FTR, 1450-N25Q032A13EF4A0 FDKR
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 886714-N25Q032A13EF4 A0F Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108 MHz 8-UFDFPN (MLP8) (4x3) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: N25Q032 Categories: Integrated Circuits (ICs) Case / Package: 8-UFDFPN (MLP8) (4x3) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1450-N25Q032A13EF4A0 FCT, 1450-N25Q032A13EF4A0 FTR, 1450-N25Q032A13EF4A0 FDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q032A13EF4A0F - 886714-N25Q032A13EF4A0F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q032A13EF4A0F
886714-N25Q032A13EF4A0F
Memory - Flash - N25Q032A13EF4A0F 886714-N25Q032A13EF4A0F
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 886714-N25Q032A13EF4 A0F Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108 MHz 8-UFDFPN (MLP8) (4x3) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: N25Q032 Categories: Integrated Circuits (ICs) Case / Package: 8-UFDFPN (MLP8) (4x3) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1450-N25Q032A13EF4A0 FCT, 1450-N25Q032A13EF4A0 FTR, 1450-N25Q032A13EF4A0 FDKR

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 886714-N25Q032A13EF4A0F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108 MHz 8-UFDFPN (MLP8) (4x3)
Package: 8-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: N25Q032
Categories: Integrated Circuits (ICs)
Case / Package: 8-UFDFPN (MLP8) (4x3)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1450-N25Q032A13EF4A0FCT, 1450-N25Q032A13EF4A0FTR, 1450-N25Q032A13EF4A0FDKR

Buy Now Datasheet
Memory IC and Storage Component - 774-N25Q032A13EF4A0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q032A13EF4A0F
Memory IC and Storage Component 774-N25Q032A13EF4A0F
IC FLASH 32MBIT SPI 8UFDFPN Product overview: N25Q032A13EF4A0F from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13EF4A0F can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 8UFDFPN Product overview: N25Q032A13EF4A0F from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13EF4A0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - N25Q032A13EF4A0F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-UFDFPN (MLP8) (4x3)

FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-UFDFPN (MLP8) (4x3)

Buy Now Datasheet
IC FLASH 32MBIT SPI 8UFDFPN

IC FLASH 32MBIT SPI 8UFDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - N25Q032A13EF4A0F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
N25Q032A13EF4A0F
Integrated Circuits (ICs) - Memory N25Q032A13EF4A0F
IC FLASH 32MBIT SPI 8UFDFPN

IC FLASH 32MBIT SPI 8UFDFPN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886714-N25Q032A13EF4A0F 774-N25Q032A13EF4A0F N25Q032A13EF4A0F N25Q032A13EF4A0F N25Q032A13EF4A0F
Product Name Memory - Flash - N25Q032A13EF4A0F Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-UFDFPN (MLP8) (4x3) Tape & Reel (TR) 8-UDFN Exposed Pad
Cycle Time 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 71256TTSA15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details