Alliance Memory, Inc. Memory IC and Storage Component MT48LC16M16A2F4-6A IT:GTR

Description
IC DRAM 256MBIT PAR 54VFBGA Product overview: MT48LC16M16A2F4-6A IT:GTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2F4- 6A IT:GTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 256MBIT PAR 54VFBGA Product overview: MT48LC16M16A2F4-6A IT:GTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2F4- 6A IT:GTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT48LC16M16A2F4-6A IT:GTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC16M16A2F4-6A IT:GTR
Memory IC and Storage Component 774-MT48LC16M16A2F4-6A IT:GTR
IC DRAM 256MBIT PAR 54VFBGA Product overview: MT48LC16M16A2F4-6A IT:GTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2F4- 6A IT:GTR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54VFBGA Product overview: MT48LC16M16A2F4-6A IT:GTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2F4-6A IT:GTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT48LC16M16A2F4-6A IT:GTR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC16M16A2F4-6A IT:GTR
Memory - SDRAM - MT48LC16M16A2F4-6A IT:GTR
Manufacturer: Alliance Memory, Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 256Mb (16M x 16) Parallel 167 MHz 5.4 ns 54-VFBGA (8x8) Package: Reel - TR Package: 54-LFBGA Mounting: Surface Mount Family Name: MT48LC16M16A2 Categories: Integrated Circuits (ICs) Case / Package: 54-VFBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024

Manufacturer: Alliance Memory, Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 256Mb (16M x 16) Parallel 167 MHz 5.4 ns 54-VFBGA (8x8)
Package: Reel - TR
Package: 54-LFBGA
Mounting: Surface Mount
Family Name: MT48LC16M16A2
Categories: Integrated Circuits (ICs)
Case / Package: 54-VFBGA (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024

Buy Now Datasheet
Memory - 1450-1349-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-VFBGA (8x8)

SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-VFBGA (8x8)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 54VFBGA

IC DRAM 256MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet
SDRAM Memory IC 256Mbit Parallel 167 MHz 5.4 ns 54-VFBGA (8x8)

SDRAM Memory IC 256Mbit Parallel 167 MHz 5.4 ns 54-VFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory MT48LC16M16A2F4-6A IT:GTR
IC DRAM 256MBIT PARALLEL 54VFBGA

IC DRAM 256MBIT PARALLEL 54VFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 54VFBGA

IC DRAM 256MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC16M16A2F4-6A IT:GTR 1450-1349-2-ND MT48LC16M16A2F4-6A IT:GTR MT48LC16M16A2F4-6A IT:GTR MT48LC16M16A2F4-6A IT:GTR MT48LC16M16A2F4-6A IT:GTR
Product Name Memory IC and Storage Component Memory - SDRAM - MT48LC16M16A2F4-6A IT:GTR Memory Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Cycle Time 14 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memories - PSRAM (Pseudostatic RAM) - S80KS5122GABHB020 - S80KS5122GABHB020 - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Access Time 35 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
6 suppliers
Memory - 043641RLAD-6 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3 ns
Density 4500 kbits
View Details