IC DRAM 256MBIT PAR 54VFBGA Product overview: MT48LC16M16A2F4-6A:G
IC DRAM 256MBIT PARALLEL 54VFBGA
SDRAM Memory IC 256Mbit Parallel 167 MHz 5.4 ns 54-VFBGA (8x8)
IC DRAM 256MBIT PARALLEL 54VFBGA
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT48LC16M16A2F4-6A:G | MT48LC16M16A2F4-6A:G | MT48LC16M16A2F4-6A:G | MT48LC16M16A2F4-6A:G |
| Product Name | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns |
| Cycle Time | 14 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |